Radwell International Proximity Switch 1040990SUB

Description
PROXIMITY SENSOR - EXTENDED RANGE PROXIMITY SENSOR, CYLINDRICALUNSHIELDE D CONSTRUCTION, 18MM THREADED BODY, 16MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - EXTENDED RANGE PROXIMITY SENSOR, CYLINDRICALUNSHIELDE D CONSTRUCTION, 18MM THREADED BODY, 16MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 57857683 - Radwell International
Willingboro, NJ, United States
Proximity Switch
57857683
Proximity Switch 57857683
PROXIMITY SENSOR - EXTENDED RANGE PROXIMITY SENSOR, CYLINDRICALUNSHIELDE D CONSTRUCTION, 18MM THREADED BODY, 16MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - EXTENDED RANGE PROXIMITY SENSOR, CYLINDRICALUNSHIELDED CONSTRUCTION, 18MM THREADED BODY, 16MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 57857683
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000002592-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093507 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details