Radwell International Terminal Blk/Strip Wiring Dev 102222897

Description
TERMINAL BLOCK, RED, 25A, 4MM, 12/20AWG. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, RED, 25A, 4MM, 12/20AWG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 102222897 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
102222897
Terminal Blk/Strip Wiring Dev 102222897
TERMINAL BLOCK, RED, 25A, 4MM, 12/20AWG. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, RED, 25A, 4MM, 12/20AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 102222897
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.304 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Specs
Approvals RoHS
North American 18 to 22 AWG
International 0.30 to 0.89 mm2
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-675 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers