Radwell International Cam Follower 101576222

Description
.625 INCH, BRONZE BUSHING CAM FOLLOWER, .625 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
.625 INCH, BRONZE BUSHING CAM FOLLOWER, .625 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 101576222 - Radwell International
Willingboro, NJ, United States
Cam Follower
101576222
Cam Follower 101576222
.625 INCH, BRONZE BUSHING CAM FOLLOWER, .625 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY

.625 INCH, BRONZE BUSHING CAM FOLLOWER, .625 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 101576222
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 2 3/4 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/4-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.75 inch (44.45 mm)
Follower Width 1 inch (25.4 mm)
View Details
Rotation - Cam Follower - CFT8UU - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF8737 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.8750 inch (22.22 mm)
Thread Length 0.6719 inch (17.07 mm)
View Details