Radwell International Filter/Dryer 051997-SUB

Description
SUBSTITUTE FOR FILTER-MART 051997, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: BUNA, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 145, OPERATING TEMP - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR FILTER-MART 051997, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: BUNA, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 145, OPERATING TEMP - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83233264 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83233264
Filter/Dryer 83233264
SUBSTITUTE FOR FILTER-MART 051997, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: BUNA, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 145, OPERATING TEMP - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR FILTER-MART 051997, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: BUNA, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 145, OPERATING TEMP - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83233264
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
Low Resistance Composite Air Filter Media (LRCM) - HBY-LRCM-11 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
View Details