Radwell International Hydraulic Filter & Assembly & Components & Kit 0110D005BHHCV-SUB

Description
SUBSTITUTE FOR HYDAC/HYCON 0110D005BHHCV, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 3045, OPERATING TEMP: - 13 TO 25. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR HYDAC/HYCON 0110D005BHHCV, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 3045, OPERATING TEMP: - 13 TO 25. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 119849833 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
119849833
Hydraulic Filter & Assembly & Components & Kit 119849833
SUBSTITUTE FOR HYDAC/HYCON 0110D005BHHCV, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 3045, OPERATING TEMP: - 13 TO 25. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR HYDAC/HYCON 0110D005BHHCV, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 3045, OPERATING TEMP: - 13 TO 25. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 119849833
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details