General ISM < 1GHz RC232 Transceiver Module 433MHz ~ 434MHz Antenna Not Included, Castellation Surface Mount
General ISM < 1GHz RC232 Transceiver Module 433MHz ~ 434MHz Antenna Not Included, Castellation Surface Mount
RF TXRX MOD ISM < 1GHZ CAST SMD
General ISM < 1GHz RC232 Transceiver Module 433MHz ~ 434MHz Antenna Not Included, Castellation Surface Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1783-1045-2-ND | RC1240 | RC1240 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key | ||
| Operating Temperature | -20.0 to 55.0 C (-4.0 to 131.0 F) | -20.0 to 55.0 C (-4.0 to 131.0 F) | -20.0 to 55.0 C (-4.0 to 131.0 F) |
| Operating Frequency | 433 MHz | 433 to 434 MHz | 433 to 434 MHz |
| Sensitivity | -115 dBm | -115 dBm | -115 dBm |
| Output Power | 8 dBm | 8 dBm | 8 dBm |