General ISM < 1GHz Tinymesh Transceiver Module 868MHz ~ 870MHz Antenna Not Included, Castellation Surface Mount
General ISM < 1GHz Tinymesh Transceiver Module 868MHz ~ 870MHz Antenna Not Included, Castellation Surface Mount
RF TXRX MOD ISM < 1GHZ CAST SMD
General ISM < 1GHz Tinymesh Transceiver Module 868MHz ~ 870MHz Antenna Not Included, Castellation Surface Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1783-1039-2-ND | RC1181-TM | RC1181-TM |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 868 MHz | 868 to 870 MHz | 868 to 870 MHz |
| Sensitivity | -110 dBm | -110 dBm | -110 dBm |
| Output Power | 10 dBm | 10 dBm | 10 dBm |