Radio Design Labs, Inc. Rdl Power Supply 1A; Power Supply Approvals Radio Design Labs PS-24KS

Description
RDL Power Supply - 1A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:-; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:
Datasheet
Description
RDL Power Supply - 1A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:-; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rdl Power Supply 1A; Power Supply Approvals Radio Design Labs - 81C8456 - Newark, An Avnet Company
Chicago, IL, United States
Rdl Power Supply 1A; Power Supply Approvals Radio Design Labs
81C8456
Rdl Power Supply 1A; Power Supply Approvals Radio Design Labs 81C8456
RDL Power Supply - 1A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:-; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:

RDL Power Supply - 1A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:-; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 81C8456
Product Name Rdl Power Supply 1A; Power Supply Approvals Radio Design Labs
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply; IGBT
Form Factor Desktop / Free Standing
View Details
50W Desktop Power Supply, Single Output - QADA-50 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 9.0 volts
View Details
Industrial, DIN Rail Power Supplies - 2330-AC2250-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 18.0 to 30.0 volts
View Details