Radio Design Labs, Inc. Loudspeaker, 2 W, 8 Ohm, White; Supply Voltage Vac Radio Design Labs D-SP1A

Description
LOUDSPEAKER, 2 W, 8 OHM, WHITE; Supply Voltage VAC:-; Frequency Response Min:150Hz; Frequency Response Max:20kHz; External Height:104mm; External Width:43.7mm; External Depth:52.6mm; Product Range:D Series; Plug Type:
Datasheet
Description
LOUDSPEAKER, 2 W, 8 OHM, WHITE; Supply Voltage VAC:-; Frequency Response Min:150Hz; Frequency Response Max:20kHz; External Height:104mm; External Width:43.7mm; External Depth:52.6mm; Product Range:D Series; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, 2 W, 8 Ohm, White; Supply Voltage Vac Radio Design Labs - 62AC4150 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, 2 W, 8 Ohm, White; Supply Voltage Vac Radio Design Labs
62AC4150
Loudspeaker, 2 W, 8 Ohm, White; Supply Voltage Vac Radio Design Labs 62AC4150
LOUDSPEAKER, 2 W, 8 OHM, WHITE; Supply Voltage VAC:-; Frequency Response Min:150Hz; Frequency Response Max:20kHz; External Height:104mm; External Width:43.7mm; External Depth:52.6mm; Product Range:D Series; Plug Type:

LOUDSPEAKER, 2 W, 8 OHM, WHITE; Supply Voltage VAC:-; Frequency Response Min:150Hz; Frequency Response Max:20kHz; External Height:104mm; External Width:43.7mm; External Depth:52.6mm; Product Range:D Series; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 62AC4150
Product Name Loudspeaker, 2 W, 8 Ohm, White; Supply Voltage Vac Radio Design Labs
Frequency Response 150 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 1976440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.95 inch (75 mm)
View Details
Square Speakers - CES102S470KF4APN110TGR - Challenge Electronics
Specs
SPL 83 dB
Nominal Power 8 watts
Maximum Power 15 watts
View Details