802.15.4 6LoWPAN Transceiver Module 433MHz Antenna Not Included, SMA Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | RC-S2LP-434 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 21-SMD Module |
| Features | RoHS |
| Operating Temperature | -30.0 to 75.0 C (-22.0 to 167.0 F) |
| Operating Frequency | 433 MHz |