Radicom Research, Inc. USB 3.0 to Gigabit LAN Module/Dongle LUHM300

Description
Radicom's LUHM300 Low-power USB 3.0 to 10/100/1000M Gigabit Ethernet adapter is a high performance and highly integrated device which enables a small form factor, and simple plug-and-play Gigabit Ethernet network connection capability for desktops, notebook PC's, Ultra-Mobile PC;s, docking stations, game consoles, digital-home appliances, and any embedded system using a standard USB port. The LUHM300 is equipped with a powerful pipeline RISC engine to handle protocols and control functions of 1.1, 2.0 and 3.0 USB super/high/full Speed modes and 10/100/1000M Gigabit Ethernet LAN as well as advanced power management features and Wake-on-LAN are implemented to make the LUHM300 become the best fit for all kinds of LAN accessibility applications. Features: Single chip USB 3.0 to Gigabit Ethernet controller USB Device Interface Integrates on-chip USB 3.0 PHY transceiver and controller to compliant to USB Spec 1.1, 2.0 and 3.0. Supports USB super/high/full speed modes. Supports USB 3.0 power saving modes (UO,U1,U2 and U3) Gigabit Ethernet Controller Integrates 10/100/1000Mbps Gigabit Ethernet IEEE 802.3, 802.3u, 802.3ab compatible IEEE 802.3az (Energy Efficient Ethernet) Support parallel detection and auto correction Embedded SRAM for RX/TX packet buffering Supports IPv4/1Pv6 packet Checksum Offload Engine to reduce CPU loading, including IPv4 IP/TCP/UDP/ICMP/IGMP & IPv6 TCP/UDP/ICMPv6 checksum check & generation Supports full duplex operation with IEEE 802.3x flow control and half duplex operation with back-pressure flow control PHY loop-back diagnostic capability Support Wake-on-LAN Function; Supports Suspend Mode and Remote Wakeup via Link-change, Magic packet, MS wakeup frame. Supports Bonjour wake-on-demand Advanced Power Management Features Supports dynamic power management to reduce power dissipation during idle or light traffic period Supports AutoDetach power saving, Soft-disconnected from USB host when Ethernet cable is unplugged Supports Protocol Offloads (ARP & NS) Supports advanced link down power saving during Ethernet cable is unplugged Integrated Power-on reset circuit. Applications: UMPC, MID, Netbook, Ultra-slim NB USB-to-LAN Dongle, USB to Fiber Ethernet Dongle USB/ Ethernet HomePlug AV Adapter Docking Station, Port Replicator, Cradle UWB Docking Station, WiMAX-to-USB Modern, 3.5G Mobile Router Game Console Digital-home Application, Set-Top Box, PVR, PMP, IPTV Networked Digital Photo Frame, Digital Media Player Networked Printer, POS, Test Instruments
Description
Radicom's LUHM300 Low-power USB 3.0 to 10/100/1000M Gigabit Ethernet adapter is a high performance and highly integrated device which enables a small form factor, and simple plug-and-play Gigabit Ethernet network connection capability for desktops, notebook PC's, Ultra-Mobile PC;s, docking stations, game consoles, digital-home appliances, and any embedded system using a standard USB port. The LUHM300 is equipped with a powerful pipeline RISC engine to handle protocols and control functions of 1.1, 2.0 and 3.0 USB super/high/full Speed modes and 10/100/1000M Gigabit Ethernet LAN as well as advanced power management features and Wake-on-LAN are implemented to make the LUHM300 become the best fit for all kinds of LAN accessibility applications. Features: Single chip USB 3.0 to Gigabit Ethernet controller USB Device Interface Integrates on-chip USB 3.0 PHY transceiver and controller to compliant to USB Spec 1.1, 2.0 and 3.0. Supports USB super/high/full speed modes. Supports USB 3.0 power saving modes (UO,U1,U2 and U3) Gigabit Ethernet Controller Integrates 10/100/1000Mbps Gigabit Ethernet IEEE 802.3, 802.3u, 802.3ab compatible IEEE 802.3az (Energy Efficient Ethernet) Support parallel detection and auto correction Embedded SRAM for RX/TX packet buffering Supports IPv4/1Pv6 packet Checksum Offload Engine to reduce CPU loading, including IPv4 IP/TCP/UDP/ICMP/IGMP & IPv6 TCP/UDP/ICMPv6 checksum check & generation Supports full duplex operation with IEEE 802.3x flow control and half duplex operation with back-pressure flow control PHY loop-back diagnostic capability Support Wake-on-LAN Function; Supports Suspend Mode and Remote Wakeup via Link-change, Magic packet, MS wakeup frame. Supports Bonjour wake-on-demand Advanced Power Management Features Supports dynamic power management to reduce power dissipation during idle or light traffic period Supports AutoDetach power saving, Soft-disconnected from USB host when Ethernet cable is unplugged Supports Protocol Offloads (ARP & NS) Supports advanced link down power saving during Ethernet cable is unplugged Integrated Power-on reset circuit. Applications: UMPC, MID, Netbook, Ultra-slim NB USB-to-LAN Dongle, USB to Fiber Ethernet Dongle USB/ Ethernet HomePlug AV Adapter Docking Station, Port Replicator, Cradle UWB Docking Station, WiMAX-to-USB Modern, 3.5G Mobile Router Game Console Digital-home Application, Set-Top Box, PVR, PMP, IPTV Networked Digital Photo Frame, Digital Media Player Networked Printer, POS, Test Instruments

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 to Gigabit LAN Module/Dongle - LUHM300 - Radicom Research, Inc.
San Jose, CA, USA
USB 3.0 to Gigabit LAN Module/Dongle
LUHM300
USB 3.0 to Gigabit LAN Module/Dongle LUHM300
Radicom's LUHM300 Low-power USB 3.0 to 10/100/1000M Gigabit Ethernet adapter is a high performance and highly integrated device which enables a small form factor, and simple plug-and-play Gigabit Ethernet network connection capability for desktops, notebook PC's, Ultra-Mobile PC;s, docking stations, game consoles, digital-home appliances, and any embedded system using a standard USB port. The LUHM300 is equipped with a powerful pipeline RISC engine to handle protocols and control functions of 1.1, 2.0 and 3.0 USB super/high/full Speed modes and 10/100/1000M Gigabit Ethernet LAN as well as advanced power management features and Wake-on-LAN are implemented to make the LUHM300 become the best fit for all kinds of LAN accessibility applications. Features: Single chip USB 3.0 to Gigabit Ethernet controller USB Device Interface Integrates on-chip USB 3.0 PHY transceiver and controller to compliant to USB Spec 1.1, 2.0 and 3.0. Supports USB super/high/full speed modes. Supports USB 3.0 power saving modes (UO,U1,U2 and U3) Gigabit Ethernet Controller Integrates 10/100/1000Mbps Gigabit Ethernet IEEE 802.3, 802.3u, 802.3ab compatible IEEE 802.3az (Energy Efficient Ethernet) Support parallel detection and auto correction Embedded SRAM for RX/TX packet buffering Supports IPv4/1Pv6 packet Checksum Offload Engine to reduce CPU loading, including IPv4 IP/TCP/UDP/ICMP/IGMP & IPv6 TCP/UDP/ICMPv6 checksum check & generation Supports full duplex operation with IEEE 802.3x flow control and half duplex operation with back-pressure flow control PHY loop-back diagnostic capability Support Wake-on-LAN Function; Supports Suspend Mode and Remote Wakeup via Link-change, Magic packet, MS wakeup frame. Supports Bonjour wake-on-demand Advanced Power Management Features Supports dynamic power management to reduce power dissipation during idle or light traffic period Supports AutoDetach power saving, Soft-disconnected from USB host when Ethernet cable is unplugged Supports Protocol Offloads (ARP & NS) Supports advanced link down power saving during Ethernet cable is unplugged Integrated Power-on reset circuit. Applications: UMPC, MID, Netbook, Ultra-slim NB USB-to-LAN Dongle, USB to Fiber Ethernet Dongle USB/ Ethernet HomePlug AV Adapter Docking Station, Port Replicator, Cradle UWB Docking Station, WiMAX-to-USB Modern, 3.5G Mobile Router Game Console Digital-home Application, Set-Top Box, PVR, PMP, IPTV Networked Digital Photo Frame, Digital Media Player Networked Printer, POS, Test Instruments

Radicom's LUHM300 Low-power USB 3.0 to 10/100/1000M Gigabit Ethernet adapter is a high performance and highly integrated device which enables a small form factor, and simple plug-and-play Gigabit Ethernet network connection capability for desktops, notebook PC's, Ultra-Mobile PC;s, docking stations, game consoles, digital-home appliances, and any embedded system using a standard USB port.

The LUHM300 is equipped with a powerful pipeline RISC engine to handle protocols and control functions of 1.1, 2.0 and 3.0 USB super/high/full Speed modes and 10/100/1000M Gigabit Ethernet LAN as well as advanced power management features and Wake-on-LAN are implemented to make the LUHM300 become the best fit for all kinds of LAN accessibility applications.

Features:

  • Single chip USB 3.0 to Gigabit Ethernet controller
  • USB Device Interface
    • Integrates on-chip USB 3.0 PHY transceiver and controller to compliant to USB Spec 1.1, 2.0 and 3.0.
    • Supports USB super/high/full speed modes.
    • Supports USB 3.0 power saving modes (UO,U1,U2 and U3)
  • Gigabit Ethernet Controller
    • Integrates 10/100/1000Mbps Gigabit Ethernet
    • IEEE 802.3, 802.3u, 802.3ab compatible
    • IEEE 802.3az (Energy Efficient Ethernet)
    • Support parallel detection and auto correction
    • Embedded SRAM for RX/TX packet buffering
    • Supports IPv4/1Pv6 packet Checksum Offload Engine to reduce CPU loading, including IPv4 IP/TCP/UDP/ICMP/IGMP & IPv6 TCP/UDP/ICMPv6 checksum check & generation
    • Supports full duplex operation with IEEE 802.3x flow control and half duplex operation with back-pressure flow control
    • PHY loop-back diagnostic capability
  • Support Wake-on-LAN Function;
    • Supports Suspend Mode and Remote Wakeup via Link-change, Magic packet, MS wakeup frame.
    • Supports Bonjour wake-on-demand
  • Advanced Power Management Features
    • Supports dynamic power management to reduce power dissipation during idle or light traffic period
    • Supports AutoDetach power saving, Soft-disconnected from USB host when Ethernet cable is unplugged
    • Supports Protocol Offloads (ARP & NS)
    • Supports advanced link down power saving during Ethernet cable is unplugged
  • Integrated Power-on reset circuit.

Applications:

  • UMPC, MID, Netbook, Ultra-slim NB
  • USB-to-LAN Dongle, USB to Fiber Ethernet Dongle
  • USB/ Ethernet HomePlug AV Adapter
  • Docking Station, Port Replicator, Cradle
  • UWB Docking Station, WiMAX-to-USB Modern, 3.5G Mobile Router
  • Game Console
  • Digital-home Application, Set-Top Box, PVR, PMP, IPTV
  • Networked Digital Photo Frame, Digital Media Player
  • Networked Printer, POS, Test Instruments
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Cards and Network Controllers
Product Number LUHM300
Product Name USB 3.0 to Gigabit LAN Module/Dongle
Protocol / Network Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2804654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; PCI
Number of Ports 1
View Details
4 Ports 10GbE SFP+ Module. Ideal for enterprise network infrastructure, fiber-based networking, and virtualized server environments. - NMC-4005-000010E - Advantech
Specs
Processor Type 4 Ports 10GbE SFP+ Module. Ideal for enterprise network infrastructure, fiber-based networking, and virtualized server environments.
Compliance CE/FCC
View Details