Radicom Research, Inc. USB-to-Ethernet Modules and Stand-alone LUHM200E

Description
Radicom LUHM200 Low-power USB 2.0 to 10/100M Fast Ethernet controller is a high performance and highly integrated device which enables a small form factor, and simple plug-and-play Fast Ethernet network connection capability for desktops, notebook PC’s, Ultra-Mobile PC’s, docking stations, game consoles, digital-home appliances, and any embedded system using a standard USB port. The LUHM200 family is designed to meet IEC/EN60601-1 requirements for Medical Applications. The LUHM200 features a USB interface to communicate with a USB Host Controller and is compliant with USB specification V1.1 and V2.0. The LUHM200 implements 10/100Mbps Ethernet LAN function based on IEEE802.3 and IEEE802.3u standards with embedded SRAM for packet buffering. Features: USB 2.0 to 10/100M Fast Ethernet controller USB Device Interface Integrates USB 2.0 transceiver and SIE compliant to USB Spec 1.1 and 2.0 Supports USB Full and High Speed modes with Bus-Power or Self-Power capability Supports AutoDetach power saving, Detach from USB host when Ethernet cable is unplugged Integrates 10/100Mbps Fast Ethernet controller IEEE 802.3 10Base-T100Base-TX compatible IEEE 802.3 100BASE-FX compatible Embedded SRAM for RX/TX packet buffering Supports IPv4/IPv6 packet Checksum Offload Engine to reduce CPU loading, including IPv4 IP/TCP/UDP/ICMP/IGMP & IPv6 TCP/UDP/ICMPv6 checksum check & generation Supports full duplex operation with IEEE 802.3x flow control and half duplex operation with back-pressure flow control Supports 2 VLAN ID filtering, received VLAN Tag (4 bytes) can be stripped off or preserved PHY loop-back diagnostic capability Supports Wake-on-LAN Function Supports Suspend Mode and Remote Wakeup via Link-change, Magic packet, MS wakeup frame and external wakeup pin Supports Protocol Offloads (ARP & NS) for Windows 7 Networking Power Management Optional PHY power down during Suspend mode Advanced Power Management Features Supports dynamic power management to reduce power dissipation during idle or light traffic period Supports very low power Wake-on-LAN (WOL) mode when the system enters suspend mode and waits for network event to awake it up Operating temperature 0°C to +60°C, storage temperature –40°C to +85°C RoHS compliance Agency approvals: • FCC, IC, CE, IEC/EN60601-1-2, IEC/EN60601-1-11, EN60601-1 (Component)
Description
Radicom LUHM200 Low-power USB 2.0 to 10/100M Fast Ethernet controller is a high performance and highly integrated device which enables a small form factor, and simple plug-and-play Fast Ethernet network connection capability for desktops, notebook PC’s, Ultra-Mobile PC’s, docking stations, game consoles, digital-home appliances, and any embedded system using a standard USB port. The LUHM200 family is designed to meet IEC/EN60601-1 requirements for Medical Applications. The LUHM200 features a USB interface to communicate with a USB Host Controller and is compliant with USB specification V1.1 and V2.0. The LUHM200 implements 10/100Mbps Ethernet LAN function based on IEEE802.3 and IEEE802.3u standards with embedded SRAM for packet buffering. Features: USB 2.0 to 10/100M Fast Ethernet controller USB Device Interface Integrates USB 2.0 transceiver and SIE compliant to USB Spec 1.1 and 2.0 Supports USB Full and High Speed modes with Bus-Power or Self-Power capability Supports AutoDetach power saving, Detach from USB host when Ethernet cable is unplugged Integrates 10/100Mbps Fast Ethernet controller IEEE 802.3 10Base-T100Base-TX compatible IEEE 802.3 100BASE-FX compatible Embedded SRAM for RX/TX packet buffering Supports IPv4/IPv6 packet Checksum Offload Engine to reduce CPU loading, including IPv4 IP/TCP/UDP/ICMP/IGMP & IPv6 TCP/UDP/ICMPv6 checksum check & generation Supports full duplex operation with IEEE 802.3x flow control and half duplex operation with back-pressure flow control Supports 2 VLAN ID filtering, received VLAN Tag (4 bytes) can be stripped off or preserved PHY loop-back diagnostic capability Supports Wake-on-LAN Function Supports Suspend Mode and Remote Wakeup via Link-change, Magic packet, MS wakeup frame and external wakeup pin Supports Protocol Offloads (ARP & NS) for Windows 7 Networking Power Management Optional PHY power down during Suspend mode Advanced Power Management Features Supports dynamic power management to reduce power dissipation during idle or light traffic period Supports very low power Wake-on-LAN (WOL) mode when the system enters suspend mode and waits for network event to awake it up Operating temperature 0°C to +60°C, storage temperature –40°C to +85°C RoHS compliance Agency approvals: • FCC, IC, CE, IEC/EN60601-1-2, IEC/EN60601-1-11, EN60601-1 (Component)

Suppliers

Company
Product
Description
Supplier Links
USB-to-Ethernet Modules and Stand-alone - LUHM200E - Radicom Research, Inc.
San Jose, CA, USA
USB-to-Ethernet Modules and Stand-alone
LUHM200E
USB-to-Ethernet Modules and Stand-alone LUHM200E
Radicom LUHM200 Low-power USB 2.0 to 10/100M Fast Ethernet controller is a high performance and highly integrated device which enables a small form factor, and simple plug-and-play Fast Ethernet network connection capability for desktops, notebook PC’s, Ultra-Mobile PC’s, docking stations, game consoles, digital-home appliances, and any embedded system using a standard USB port. The LUHM200 family is designed to meet IEC/EN60601-1 requirements for Medical Applications. The LUHM200 features a USB interface to communicate with a USB Host Controller and is compliant with USB specification V1.1 and V2.0. The LUHM200 implements 10/100Mbps Ethernet LAN function based on IEEE802.3 and IEEE802.3u standards with embedded SRAM for packet buffering. Features: USB 2.0 to 10/100M Fast Ethernet controller USB Device Interface Integrates USB 2.0 transceiver and SIE compliant to USB Spec 1.1 and 2.0 Supports USB Full and High Speed modes with Bus-Power or Self-Power capability Supports AutoDetach power saving, Detach from USB host when Ethernet cable is unplugged Integrates 10/100Mbps Fast Ethernet controller IEEE 802.3 10Base-T100Base-TX compatible IEEE 802.3 100BASE-FX compatible Embedded SRAM for RX/TX packet buffering Supports IPv4/IPv6 packet Checksum Offload Engine to reduce CPU loading, including IPv4 IP/TCP/UDP/ICMP/IGMP & IPv6 TCP/UDP/ICMPv6 checksum check & generation Supports full duplex operation with IEEE 802.3x flow control and half duplex operation with back-pressure flow control Supports 2 VLAN ID filtering, received VLAN Tag (4 bytes) can be stripped off or preserved PHY loop-back diagnostic capability Supports Wake-on-LAN Function Supports Suspend Mode and Remote Wakeup via Link-change, Magic packet, MS wakeup frame and external wakeup pin Supports Protocol Offloads (ARP & NS) for Windows 7 Networking Power Management Optional PHY power down during Suspend mode Advanced Power Management Features Supports dynamic power management to reduce power dissipation during idle or light traffic period Supports very low power Wake-on-LAN (WOL) mode when the system enters suspend mode and waits for network event to awake it up Operating temperature 0°C to +60°C, storage temperature –40°C to +85°C RoHS compliance Agency approvals: • FCC, IC, CE, IEC/EN60601-1-2, IEC/EN60601-1-11, EN60601-1 (Component)

Radicom LUHM200 Low-power USB 2.0 to 10/100M Fast Ethernet controller is a high performance and highly integrated device which enables a small form factor, and simple plug-and-play Fast Ethernet network connection capability for desktops, notebook PC’s, Ultra-Mobile PC’s, docking stations, game consoles, digital-home appliances, and any embedded system using a standard USB port.
The LUHM200 family is designed to meet IEC/EN60601-1 requirements for Medical Applications.
The LUHM200 features a USB interface to communicate with a USB Host Controller and is compliant with USB specification V1.1 and V2.0. The LUHM200 implements 10/100Mbps Ethernet LAN function based on IEEE802.3 and IEEE802.3u standards with embedded SRAM for packet buffering.

Features:

  • USB 2.0 to 10/100M Fast Ethernet controller
  • USB Device Interface
  • Integrates USB 2.0 transceiver and SIE compliant to USB Spec 1.1 and 2.0
  • Supports USB Full and High Speed modes with Bus-Power or Self-Power capability
  • Supports AutoDetach power saving, Detach from USB host when Ethernet cable is unplugged
  • Integrates 10/100Mbps Fast Ethernet controller
  • IEEE 802.3 10Base-T100Base-TX compatible
  • IEEE 802.3 100BASE-FX compatible
  • Embedded SRAM for RX/TX packet buffering
  • Supports IPv4/IPv6 packet Checksum Offload Engine to reduce CPU loading, including IPv4 IP/TCP/UDP/ICMP/IGMP & IPv6 TCP/UDP/ICMPv6 checksum check & generation
  • Supports full duplex operation with IEEE 802.3x flow control and half duplex operation with back-pressure flow control
  • Supports 2 VLAN ID filtering, received VLAN Tag (4 bytes) can be stripped off or preserved
  • PHY loop-back diagnostic capability
  • Supports Wake-on-LAN Function
  • Supports Suspend Mode and Remote Wakeup via Link-change, Magic packet, MS wakeup frame and external wakeup pin
  • Supports Protocol Offloads (ARP & NS) for Windows 7 Networking Power Management
  • Optional PHY power down during Suspend mode
  • Advanced Power Management Features
  • Supports dynamic power management to reduce power dissipation during idle or light traffic period
  • Supports very low power Wake-on-LAN (WOL) mode when the system enters suspend mode and waits for network event to awake it up
  • Operating temperature 0°C to +60°C, storage temperature –40°C to +85°C
  • RoHS compliance
  • Agency approvals:
    • FCC, IC, CE, IEC/EN60601-1-2, IEC/EN60601-1-11, EN60601-1 (Component)
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Network Cards and Network Controllers
Product Number LUHM200E
Product Name USB-to-Ethernet Modules and Stand-alone
Protocol / Network 10Base-T Ethernet; Fast Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for HDMI and Remote Switch - 98R17500101 - Advantech
Specs
Processor Type Regular Flex I/O for HDMI and Remote Switch
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details