Radiall Connectors, Interconnects - Circular Connectors - Accessories VS150108

Description
Win Source Part Number: 1201770-VS150108 Category: Connectors, Interconnects>Circul ar Connectors - Accessories Series: CVS Color: Black Features: Dust Tight, Metal Chain, Waterproof Package: Bulk Accessory Type: Cap (Cover) For Use With/Related Products: CVS Series Connector with Internal Threads Standard Package: 1 Shell Size - Insert: 24 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Mfr: Radiall USA, Inc. Other Names: 2201-VS150108
Request a Quote
Description
Win Source Part Number: 1201770-VS150108 Category: Connectors, Interconnects>Circul ar Connectors - Accessories Series: CVS Color: Black Features: Dust Tight, Metal Chain, Waterproof Package: Bulk Accessory Type: Cap (Cover) For Use With/Related Products: CVS Series Connector with Internal Threads Standard Package: 1 Shell Size - Insert: 24 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Mfr: Radiall USA, Inc. Other Names: 2201-VS150108
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Accessories - 1201770-VS150108 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Accessories
1201770-VS150108
Connectors, Interconnects - Circular Connectors - Accessories 1201770-VS150108
Win Source Part Number: 1201770-VS150108 Category: Connectors, Interconnects>Circul ar Connectors - Accessories Series: CVS Color: Black Features: Dust Tight, Metal Chain, Waterproof Package: Bulk Accessory Type: Cap (Cover) For Use With/Related Products: CVS Series Connector with Internal Threads Standard Package: 1 Shell Size - Insert: 24 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Mfr: Radiall USA, Inc. Other Names: 2201-VS150108

Win Source Part Number: 1201770-VS150108
Category: Connectors, Interconnects>Circular Connectors - Accessories
Series: CVS
Color: Black
Features: Dust Tight, Metal Chain, Waterproof
Package: Bulk
Accessory Type: Cap (Cover)
For Use With/Related Products: CVS Series Connector with Internal Threads
Standard Package: 1
Shell Size - Insert: 24
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
Mfr: Radiall USA, Inc.
Other Names: 2201-VS150108

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1201770-VS150108
Product Name Connectors, Interconnects - Circular Connectors - Accessories
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details