Radiall Banana Test, Plug, 30A, 750V, Red; Gender Radiall R941331

Description
BANANA TEST, PLUG, 30A, 750V, RED; Gender:Plug; Connector Mounting:-; Current Rating:30A; Voltage Rating:750V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Copper; Contact Termination Type:Solder RoHS Compliant: Yes
Description
BANANA TEST, PLUG, 30A, 750V, RED; Gender:Plug; Connector Mounting:-; Current Rating:30A; Voltage Rating:750V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Copper; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Test, Plug, 30A, 750V, Red; Gender Radiall - 10R0728 - Newark, An Avnet Company
Chicago, IL, United States
Banana Test, Plug, 30A, 750V, Red; Gender Radiall
10R0728
Banana Test, Plug, 30A, 750V, Red; Gender Radiall 10R0728
BANANA TEST, PLUG, 30A, 750V, RED; Gender:Plug; Connector Mounting:-; Current Rating:30A; Voltage Rating:750V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Copper; Contact Termination Type:Solder RoHS Compliant: Yes

BANANA TEST, PLUG, 30A, 750V, RED; Gender:Plug; Connector Mounting:-; Current Rating:30A; Voltage Rating:750V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Copper; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10R0728
Product Name Banana Test, Plug, 30A, 750V, Red; Gender Radiall
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details