Radiall Banana Test, Plug, 30A, 750V, Black; Gender Radiall R941330

Description
BANANA TEST, PLUG, 30A, 750V, BLACK; Gender:Plug; Connector Mounting:-; Current Rating:30A; Voltage Rating:750V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Copper; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet
Description
BANANA TEST, PLUG, 30A, 750V, BLACK; Gender:Plug; Connector Mounting:-; Current Rating:30A; Voltage Rating:750V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Copper; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Test, Plug, 30A, 750V, Black; Gender Radiall - 10R0727 - Newark, An Avnet Company
Chicago, IL, United States
Banana Test, Plug, 30A, 750V, Black; Gender Radiall
10R0727
Banana Test, Plug, 30A, 750V, Black; Gender Radiall 10R0727
BANANA TEST, PLUG, 30A, 750V, BLACK; Gender:Plug; Connector Mounting:-; Current Rating:30A; Voltage Rating:750V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Copper; Contact Termination Type:SolderRoHS Compliant: Yes

BANANA TEST, PLUG, 30A, 750V, BLACK; Gender:Plug; Connector Mounting:-; Current Rating:30A; Voltage Rating:750V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Copper; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10R0727
Product Name Banana Test, Plug, 30A, 750V, Black; Gender Radiall
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Banana Plug to 0.060″ Pin Socket, Adapter - 8011 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details