Radiall Test Lead, 2Mm Banana Plug To 2Mm Banana Plug, Red, 750 Vrms, 5 A, 1 M Rohs Compliant Radiall R92815100

Description
Test Lead, 2mm Banana Plug to 2mm Banana Plug, Red, 750 Vrms, 5 A, 1 m RoHS Compliant: Yes
Datasheet
Description
Test Lead, 2mm Banana Plug to 2mm Banana Plug, Red, 750 Vrms, 5 A, 1 m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 2Mm Banana Plug To 2Mm Banana Plug, Red, 750 Vrms, 5 A, 1 M Rohs Compliant Radiall - 52X6252 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 2Mm Banana Plug To 2Mm Banana Plug, Red, 750 Vrms, 5 A, 1 M Rohs Compliant Radiall
52X6252
Test Lead, 2Mm Banana Plug To 2Mm Banana Plug, Red, 750 Vrms, 5 A, 1 M Rohs Compliant Radiall 52X6252
Test Lead, 2mm Banana Plug to 2mm Banana Plug, Red, 750 Vrms, 5 A, 1 m RoHS Compliant: Yes

Test Lead, 2mm Banana Plug to 2mm Banana Plug, Red, 750 Vrms, 5 A, 1 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 52X6252
Product Name Test Lead, 2Mm Banana Plug To 2Mm Banana Plug, Red, 750 Vrms, 5 A, 1 M Rohs Compliant Radiall
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1796856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details