Radiall Jacks, Plugs R921931000

Description
Tip Jack Connector Standard Tip Solder Eyelet(s) Red
Request a Quote Datasheet
Description
Tip Jack Connector Standard Tip Solder Eyelet(s) Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 2201-R921931000-ND - DigiKey
Thief River Falls, MN, United States
Tip Jack Connector Standard Tip Solder Eyelet(s) Red

Tip Jack Connector Standard Tip Solder Eyelet(s) Red

Buy Now Datasheet
Banana Jack, 2Mm, 10A, Solder, Red; Gender Radiall - 55X2168 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 2Mm, 10A, Solder, Red; Gender Radiall
55X2168
Banana Jack, 2Mm, 10A, Solder, Red; Gender Radiall 55X2168
BANANA JACK, 2MM, 10A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

BANANA JACK, 2MM, 10A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site
Jacks, Plugs - R921931000 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
R921931000
Jacks, Plugs R921931000
BAN2 F DLPI INSUL SP RED

BAN2 F DLPI INSUL SP RED

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2201-R921931000-ND 55X2168 R921931000
Product Name Jacks, Plugs Banana Jack, 2Mm, 10A, Solder, Red; Gender Radiall Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount Panel Mount
Contact Size (AWG) 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm N 90° Plug - 150111 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details