Radiall RF Switches R595443225R

Description
RF Switch IC General Purpose SPDT 50Ohm
Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R595443225R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R595443225R
RF Switches R595443225R
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Switches
R595443225R
RF and Wireless - RF Switches R595443225R
IC RF SWITCH SPDT 20GHZ

IC RF SWITCH SPDT 20GHZ

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number R595443225R R595443225R
Product Name RF Switches RF and Wireless - RF Switches
Operating Temperature -25 to 75 C (-13 to 167 F)
Frequency Range 0.0 to 20000 MHz 0.0 to 20000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Isolation 65 dB 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - 448-BGSA200ML9E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Frequency Range 400 MHz
Type Single Pole Single Throw
View Details
2 suppliers
RF Coaxial Switches - NMS6ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
Absorptive SP8T, Solid State Switch, 0.1 - 18 GHz, 50Ω - TTL-1SP8T-183 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
2 suppliers