Radiall RF Switches R591302420

Description
RF Switch IC General Purpose SP4T 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R591302420-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet
RF Switches - R591302420 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R591302420
RF Switches R591302420
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - R591302420 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R591302420
RF and Wireless - RF Switches R591302420
IC RF SWITCH SP4T 6GHZ MODULE

IC RF SWITCH SP4T 6GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R591302420-ND R591302420 R591302420
Product Name RF Switches RF Switches RF and Wireless - RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 6000 MHz 0.0 to 6000 MHz 0.0 to 6000 MHz
Insertion Loss 0.3000 dB 0.3000 dB 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
RF Coaxial Switches - NMS8SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details