The R585F63300 is an RF switch designed for applications requiring a frequency range of 0 to 26.5 GHz and a 50 Ohm impedance. It features a maximum insertion loss of 0.20 dB at DC to 3 GHz, increasing to 0.70 dB at 18 to 26.5 GHz. The switch provides a minimum isolation of 80 dB at DC to 3 GHz, decreasing to 55 dB at the highest frequency range. It can handle average power levels of up to 240 W at lower frequencies, with a maximum of 40 W at the highest frequency range. The actuator is latching, operating at a nominal current of 160 mA and a voltage of 28V (with a range of 24 to 30V). The switch has TTL inputs with specified high and low levels, and a self cut-off time between 40 ms and 120 ms. Mechanical characteristics include SMA female connectors, a lifespan of 2 million cycles, and a switching time of less than 10 ms. The device is splashproof and weighs less than 100 g. Operating temperature ranges from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. This product is suitable for applications that require reliable performance in demanding environments.
RF Switch IC General Purpose SPDT 50Ohm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SPDT 50Ohm
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R585F63300-ND | R585F63300 | R585F63300 |
| Product Name | RF Switches | RF Coaxial Switch | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 26500 MHz | 0.0 to 26500 MHz | |
| Insertion Loss | 0.7000 dB | 0.7000 dB |