Radiall RF & Microwave Switches R585423200

Description
50 ohm terminated, 18 GHz frequency, SMA connector, failsafe actuator, DP3T switch. Optional indicator.
Request a Quote Datasheet
Description
50 ohm terminated, 18 GHz frequency, SMA connector, failsafe actuator, DP3T switch. Optional indicator.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R585423200 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R585423200
RF & Microwave Switches R585423200
50 ohm terminated, 18 GHz frequency, SMA connector, failsafe actuator, DP3T switch. Optional indicator.

50 ohm terminated, 18 GHz frequency, SMA connector, failsafe actuator, DP3T switch. Optional indicator.

Supplier's Site
RF Switches - 2201-R585423200-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R585423200 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R585423200
RF Coaxial Switch R585423200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R585423200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585423200
RF Switches R585423200
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R585423200 2201-R585423200-ND R585423200 R585423200
Product Name RF & Microwave Switches RF Switches RF Coaxial Switch RF Switches
Package Type Plugin Module
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - BGS110MC202E6433XUSA1 - Rochester Electronics
Infineon Technologies AG
View Details
3 suppliers
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Mechanical Switch Rack, 4 x SP8T, DC - 26.5 GHz, Absorptive, 3U, SMA - ZTM-4SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details