Radiall RF Coaxial Switch R585412430

Description
SPDT ZC SMA 18 GHz Fail 12 Ext Zc Diodes Pins
Request a Quote Datasheet
Description
SPDT ZC SMA 18 GHz Fail 12 Ext Zc Diodes Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R585412430 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R585412430
RF Coaxial Switch R585412430
SPDT ZC SMA 18 GHz Fail 12 Ext Zc Diodes Pins

SPDT ZC SMA 18 GHz Fail 12 Ext Zc Diodes Pins

Supplier's Site Datasheet
RF Switches - R585412430 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585412430
RF Switches R585412430
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R585412430 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R585412430
RF and Wireless - RF Switches R585412430
IC RF SWITCH SPDT 18GHZ

IC RF SWITCH SPDT 18GHZ

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number R585412430 R585412430 R585412430
Product Name RF Coaxial Switch RF Switches RF and Wireless - RF Switches
Frequency Range 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 0.5000 dB 0.5000 dB
Isolation 60 dB 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QM12114TR13-5KTR-ND - DigiKey
Specs
Package Type Surface Mount; 9-SMD Module
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 698 to 6000 MHz
View Details
PHEMT GaAs IC SPDT Switch 300 KHz–2.5 GHz - AS183-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-88, 6L
Frequency Range 0.3000 to 2500 MHz
Isolation 13 to 20 dB
View Details
3 suppliers
Millimeter Wave Switches (DC-50 GHz), 2 x Absorptive SP6T - RC-2SP6T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
RF Coaxial Switches - NMS2V - kTB Solutions
Specs
Frequency Range 0.0 to 67000 MHz
Type Single Pole Double Throw; SPDT
View Details