Radiall RF and Wireless - RF Switches R585333500

Description
IC RF SWITCH SPDT 3GHZ
Datasheet
Description
IC RF SWITCH SPDT 3GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - R585333500 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R585333500
RF and Wireless - RF Switches R585333500
IC RF SWITCH SPDT 3GHZ

IC RF SWITCH SPDT 3GHZ

Supplier's Site
RF Switches - R585333500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R585333500
RF Switches R585333500
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R585333500 R585333500
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Isolation 80 dB 80 dB
Voltage 24 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
RF Coaxial Switches - NMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details
0.1-3.0 GHz DPxDT 2:1 Differential Switch - SKY13421-486LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 3000 MHz
Isolation 18 to 26 dB
View Details
4 suppliers
RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details