Radiall RF Switches R577932002

Description
RF Switch IC General Purpose DPDT 75Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 75Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577932002-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 75Ohm

RF Switch IC General Purpose DPDT 75Ohm

Buy Now Datasheet
RF Coaxial Switch - R577932002 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577932002
RF Coaxial Switch R577932002
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577932002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577932002
RF Switches R577932002
RF Switch IC General Purpose DPDT 75Ohm

RF Switch IC General Purpose DPDT 75Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577932002-ND R577932002 R577932002
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz
Insertion Loss 0.3000 dB 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12WN6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 50 to 9000 MHz
Insertion Loss 0.1600 dB
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
1.8 to 3.0 GHz 50 W Compact High-Power SPDT Switch with Integrated Driver - SKY12241-492LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 1800 to 3000 MHz
Type Single Pole Double Throw; SPDT (R)
View Details
3 suppliers
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-3MTS-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
2 suppliers