Radiall RF Switches R577833007

Description
DPDT RAMSES SMA2.9 40GHZ LATCHIN
Request a Quote Datasheet
Description
DPDT RAMSES SMA2.9 40GHZ LATCHIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577833007-ND - DigiKey
Thief River Falls, MN, United States
DPDT RAMSES SMA2.9 40GHZ LATCHIN

DPDT RAMSES SMA2.9 40GHZ LATCHIN

Buy Now Datasheet
RF Coaxial Switch - R577833007 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577833007
RF Coaxial Switch R577833007
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R577833007-ND R577833007
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Non-Blocking Switch Matrix, 4 x 4, 0.35 - 6 GHz, 3U, SMA - ZT-4X4NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 350 MHz
Insertion Loss 7 to 11 dB
View Details
0.1 to 3.8 GHz SPDT High-Power Antenna Tuning Switch in a QFN Package - SKY19243-686LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 100 to 3800 MHz
Type Single Pole Double Throw; SPDT
View Details
2 suppliers