The R577823030 is a DPDT RF switch designed for applications requiring high-frequency performance, operating within a frequency range of 0 to 40 GHz. It features a 50 Ohm impedance and offers an average power handling capability of 80 W at DC to 6 GHz, decreasing to 10 W at higher frequencies. The switch exhibits low insertion loss, with a maximum of 0.30 dB at DC to 6 GHz and up to 0.40 dB at 6 to 12.4 GHz. Isolation levels are a minimum of 70 dB across the specified frequency range. Electrical characteristics include a failsafe actuator with a nominal current of 140 mA and an actuator voltage of 28V (ranging from 24 to 30V). The switch is equipped with SMA 2.9 female connectors and is rated for a lifespan of 2.5 million cycles, with a switching time of less than 15 ms. It is constructed to be splashproof and weighs less than 100 g. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. This product is suitable for engineers looking for reliable RF switching solutions in demanding environments.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose DPDT 50Ohm
RF Switch IC General Purpose DPDT 50Ohm
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | R577823030 | 2201-R577823030-ND | R577823030 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 40000 MHz | 0.0 to 40000 MHz | |
| Insertion Loss | 0.8000 dB | 0.8000 dB |