Radiall RF & Microwave Switches R577463105

Description
18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator, self cut-off, and TTL drive.
Request a Quote Datasheet
Description
18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator, self cut-off, and TTL drive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R577463105 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R577463105
RF & Microwave Switches R577463105
18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator, self cut-off, and TTL drive.

18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator, self cut-off, and TTL drive.

Supplier's Site
RF Switches - 2201-R577463105-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577463105 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577463105
RF Coaxial Switch R577463105
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577463105 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577463105
RF Switches R577463105
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Switches
R577463105
RF and Wireless - RF Switches R577463105
IC RF SWITCH DPDT 18GHZ

IC RF SWITCH DPDT 18GHZ

Supplier's Site

Technical Specifications

  Radiall DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number R577463105 2201-R577463105-ND R577463105 R577463105 R577463105
Product Name RF & Microwave Switches RF Switches RF Coaxial Switch RF Switches RF and Wireless - RF Switches
Package Type Connectorized; D-Sub Module
Connector SMA
Control Interface TTL (optional feature)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - 1026861 - Richardson RFPD
Specs
Package Type Die
Frequency Range 75000 to 80000 MHz
Insertion Loss 2.5 dB
View Details
0.1 to 8.5 GHz SPDT Switch (AEC-Q100 Grade 2 Qualified) - SKYA21003 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 40 to 42 dB
View Details
4 suppliers
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZMAS-3 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Surface Mount Relay Switchs - NSS2 - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details