Radiall RF & Microwave Switches R577463005

Description
18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator, and self cut-off.
Request a Quote Datasheet
Description
18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator, and self cut-off.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R577463005 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R577463005
RF & Microwave Switches R577463005
18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator, and self cut-off.

18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator, and self cut-off.

Supplier's Site
RF Switches - 2201-R577463005-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577463005 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577463005
RF Coaxial Switch R577463005
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577463005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577463005
RF Switches R577463005
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R577463005 2201-R577463005-ND R577463005 R577463005
Product Name RF & Microwave Switches RF Switches RF Coaxial Switch RF Switches
Package Type Connectorized; D-Sub Module
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5501A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - BGS15M2A12E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Package Type Surface Mount
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 2700 MHz
View Details
RF ICs - 1908083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details