Radiall RF Switches R577452105

Description
RF Switch IC General Purpose 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577452105-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose 50Ohm

RF Switch IC General Purpose 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577452105 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577452105
RF Coaxial Switch R577452105
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577452105 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577452105
RF Switches R577452105
RF Switch IC General Purpose 50Ohm

RF Switch IC General Purpose 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577452105-ND R577452105 R577452105
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Coaxial Switches - NMS2S-18-1K1_SPDT - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
2.4 to 2.5 GHz SP3T Switch - SKYA21039 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLP, 8L
Frequency Range 2400 to 2500 MHz
Isolation 35 dB
View Details
5 suppliers
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSW-2-50DR+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details