Radiall RF Switches R577422102

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577422102-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577422102 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577422102
RF Coaxial Switch R577422102
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577422102 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577422102
RF Switches R577422102
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577422102-ND R577422102 R577422102
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS6SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
RF and Microwave Switch - SKY18106 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package Type QFN
Frequency Range 400 to 2200 MHz
Insertion Loss 0.7500 dB
View Details
Mechanical Switch Assembly, 2 x SP16T, DC - 18 GHz, 2U, SMA - ZT-2SP16T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details