18 GHz frequency, SMA connector, failsafe actuator, transfer switch.
18 GHz SMA Failsafe Transfer Switch
RF Switch IC General Purpose DPDT 50Ohm Module
IC RF SWITCH DPDT 18GHZ MODULE
RF Switch IC General Purpose DPDT 50Ohm Module
| Radiall | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | R577413000 | R577413000 | 2201-R577413000-ND | R577413000 | R577413000 |
| Product Name | RF & Microwave Switches | RF Coaxial Switch | RF Switches | RF and Wireless - RF Switches | RF Switches |
| Package Type | Plugin | SMA | Module, SMA Connectors | ||
| Connector | SMA | SMA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 0.0 to 18000 MHz | 18000 MHz | 0.0 to 18000 MHz | 0.0 to 18000 MHz | 0.0 to 18000 MHz |
| Insertion Loss | 0.5000 dB | 0.5000 dB | 0.5000 dB | 0.5000 dB | 0.5000 dB |