The R577343035 is a DPDT RF switch designed for applications requiring a frequency range of 0 to 3 GHz and an impedance of 50 Ohms. It can handle an average power of 240 W and features a maximum insertion loss of 0.20 dB, with a minimum isolation of 80 dB and a maximum VSWR of 1.20. This switch utilizes a latching actuator and operates at a nominal current of 125 mA with an actuator voltage of 28V (ranging from 24 to 30V). It is equipped with a 9-pin D-SUB male connector and SMA female connectors per MIL-C 39012 standards. The device is rated for a lifespan of 2.5 million cycles and has a switching time of less than 15 ms. The R577343035 is constructed to be splashproof and can operate in temperatures ranging from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. Weighing less than 100 g, this switch is suitable for various RF applications where reliability and performance are critical.
RF Switch IC General Purpose DPDT 50Ohm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC RF SWITCH DPDT 3GHZ
RF Switch IC General Purpose DPDT 50Ohm
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R577343035-ND | R577343035 | R577343035 | R577343035 |
| Product Name | RF Switches | RF Coaxial Switch | RF and Wireless - RF Switches | RF Switches |
| Package Type | Module | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz | 0.0 to 3000 MHz | |
| Insertion Loss | 0.2000 dB | 0.2000 dB | 0.2000 dB |