Radiall RF Coaxial Switch R577323030

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R577323030 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577323030
RF Coaxial Switch R577323030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R577323030-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R577323030 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R577323030
RF and Wireless - RF Switches R577323030
IC RF SWITCH DPDT 3GHZ

IC RF SWITCH DPDT 3GHZ

Supplier's Site
RF Switches - R577323030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577323030
RF Switches R577323030
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R577323030 2201-R577323030-ND R577323030 R577323030
Product Name RF Coaxial Switch RF Switches RF and Wireless - RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
20 MHz-2.0 GHz, 4 W pHEMT SP3T Switch - AS227-099LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Wafer
Frequency Range 200 to 2000 MHz
Isolation 20 to 32 dB
View Details
Mechanical Switch Assembly, DC-40 GHz, 2 x Absorptive SPDT - RC-2SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.1 dB
View Details