3 GHz frequency, SMA connector, failsafe actuator, transfer switch.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose 50Ohm
RF Switch IC General Purpose 50Ohm
| Radiall | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | R577312000 | R577312000 | 2201-R577312000-ND | R577312000 | R577312000 |
| Product Name | RF & Microwave Switches | RF Coaxial Switch | RF Switches | RF and Wireless - RF Switches | RF Switches |
| Package Type | Plugin | Module | |||
| Connector | SMA | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz | 0.0 to 3000 MHz | 0.0 to 3000 MHz | |
| Insertion Loss | 0.2000 dB | 0.2000 dB | 0.2000 dB | 0.2000 dB |