Radiall RF Switches R577033035

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577033035-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577033035 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577033035
RF Coaxial Switch R577033035
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577033035 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577033035
RF Switches R577033035
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577033035-ND R577033035 R577033035
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2500 dB 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
0.05-2.70 GHz, 100 W High Power Silicon PIN Diode SPDT Switch - SKY12212-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 50 to 2700 MHz
Isolation 29 to 50 dB
View Details
4 suppliers
RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, SMT Solid State Switch, 30 - 6000 MHz, 50Ω - HSWA4-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 30 to 6000 MHz
View Details
4 suppliers