Radiall RF Coaxial Switch R577023000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R577023000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577023000
RF Coaxial Switch R577023000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R577023000-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Switches - R577023000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577023000
RF Switches R577023000
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R577023000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R577023000
RF and Wireless - RF Switches R577023000
IC RF SWITCH DPDT 3GHZ

IC RF SWITCH DPDT 3GHZ

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R577023000 2201-R577023000-ND R577023000 R577023000
Product Name RF Coaxial Switch RF Switches RF Switches RF and Wireless - RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2500 dB 0.2500 dB 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA12GN10 - BGSA12GN10 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
0.1 to 2.7 GHz SP3T High-Power Antenna Tuning Switch in a QFN Package - SKY19244-686LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 100 to 2700 MHz
Type SP3T
View Details
4 suppliers
Absorptive SP4T, Die Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR-DG+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 30000 MHz
Insertion Loss 0.9000 to 2.8 dB
View Details