Radiall RF Switches R574G02605

Description
RF Switch IC General Purpose SP6T 50Ohm
Description
RF Switch IC General Purpose SP6T 50Ohm

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574G02605 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574G02605
RF Switches R574G02605
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574G02605
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - SKY13455-21 - Richardson RFPD
View Details
2 suppliers
DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Specs
Package Type Plastic QFN
Frequency Range ? to 12000 MHz
Insertion Loss 1.7 dB
View Details
2 suppliers
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details