Radiall RF Switches R574F03425

Description
RF Switch IC General Purpose SP4T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574F03425 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574F03425
RF Switches R574F03425
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574F03425
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC - CMD204 - Qorvo
Specs
Package Type Die
Frequency Range ? to 20000 MHz
Insertion Loss 1 dB
View Details
Waveguide Coaxial Switches - NWCSD-90-S - kTB Solutions
Specs
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Mechanical Switch Assembly, 6 x SP6T, DC - 40 GHz, 2U, 2.92 mm - ZT-6SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40 MHz
Isolation 90 dB
View Details