The R574833605 is an RF switch designed for general-purpose applications, featuring a 6-way configuration with a frequency range of 0 to 40 GHz and a 50 Ohm impedance. It has a maximum insertion loss of 0.4 dB and a minimum isolation of 60 dB, making it suitable for high-frequency signal routing with minimal signal degradation. This switch operates with a latching actuator and requires a nominal current of 125 mA, with a reset current of 750 mA. It is equipped with a 25-pin D-SUB male connector and SMA 2.9 female connectors per MIL-C 39012 standards. The device is rated for an average power of 40 W at 25°C, with a maximum power of 1 W per termination and a total power of 3 W. The R574833605 is designed to withstand harsh environments, with an operating temperature range of -40°C to +85°C and a storage temperature range of -55°C to +85°C. It has a mechanical lifespan of 2,000,000 cycles per position and a switching time of less than 15 ms, ensuring reliability in demanding applications. The construction is splashproof, and the weight is under 250 g.
RF Switch IC General Purpose SP6T 50Ohm
IC RF SWITCH SP6T 40GHZ
RF Switch IC General Purpose SP6T 50Ohm
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R574833605-ND | R574833605 | R574833605 |
| Product Name | RF Switches | RF and Wireless - RF Switches | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 40000 MHz | 0.0 to 40000 MHz | 0.0 to 40000 MHz |
| Insertion Loss | 1.1 dB | 1.1 dB | 1.1 dB |