Radiall RF Switches R574822445

Description
SP4Z R 2.9 L 12 C+D DS
Request a Quote Datasheet
Description
SP4Z R 2.9 L 12 C+D DS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574822445-ND - DigiKey
Thief River Falls, MN, United States
SP4Z R 2.9 L 12 C+D DS

SP4Z R 2.9 L 12 C+D DS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R574822445-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

 - BGSF1717MN26E6327XTSA1 - Rochester Electronics
View Details
3 suppliers
Absorptive SP8T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP8TA-12D+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
Type Single Pole Eight Throw
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
0.1 to 8.5 GHz SPDT Switch (AEC-Q100 Grade 2 Qualified) - SKYA21003 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 40 to 42 dB
View Details
4 suppliers