Radiall RF Switches R574802605

Description
SP6Z R 2.9 NO 12 DS
Request a Quote Datasheet
Description
SP6Z R 2.9 NO 12 DS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574802605-ND - DigiKey
Thief River Falls, MN, United States
SP6Z R 2.9 NO 12 DS

SP6Z R 2.9 NO 12 DS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R574802605-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - SKYA21026 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 700 to 3000 MHz
Insertion Loss 0.4000 dB
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details