Radiall RF & Microwave Switches R574493805

Description
8-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP8T switch. Optional indicator, self cut-off, auto reset, and supp. diodes.
Datasheet
Description
8-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP8T switch. Optional indicator, self cut-off, auto reset, and supp. diodes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R574493805 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R574493805
RF & Microwave Switches R574493805
8-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP8T switch. Optional indicator, self cut-off, auto reset, and supp. diodes.

8-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP8T switch. Optional indicator, self cut-off, auto reset, and supp. diodes.

Supplier's Site
RF Switches - R574493805 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574493805
RF Switches R574493805
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R574493805 R574493805
Product Name RF & Microwave Switches RF Switches
Package Type Connectorized; D-Sub
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS10STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T(Terminated)
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - TFAS-1SM+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details