Radiall RF and Wireless - RF Switches R574493685

Description
IC RF SWITCH SP6T 18GHZ
Datasheet
Description
IC RF SWITCH SP6T 18GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - R574493685 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R574493685
RF and Wireless - RF Switches R574493685
IC RF SWITCH SP6T 18GHZ

IC RF SWITCH SP6T 18GHZ

Supplier's Site
RF Switches - R574493685 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574493685
RF Switches R574493685
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R574493685 R574493685
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Isolation 60 dB 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Non-Blocking Switch Matrix, 4x6, 600 - 7200 MHz, 3U, SMA - ZT-4X6NB-6E - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 7200 MHz
Insertion Loss 11 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details