Radiall RF & Microwave Switches R574492425

Description
4-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP4T switch. Optional indicator, self cut-off, auto reset, TTL drive, and supp. diodes.
Datasheet
Description
4-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP4T switch. Optional indicator, self cut-off, auto reset, TTL drive, and supp. diodes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R574492425 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R574492425
RF & Microwave Switches R574492425
4-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP4T switch. Optional indicator, self cut-off, auto reset, TTL drive, and supp. diodes.

4-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP4T switch. Optional indicator, self cut-off, auto reset, TTL drive, and supp. diodes.

Supplier's Site
RF Switches - R574492425 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574492425
RF Switches R574492425
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R574492425 R574492425
Product Name RF & Microwave Switches RF Switches
Package Type Connectorized; D-Sub
Connector SMA
Control Interface TTL (optional feature)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 - 2000 MHz 75 Ohm Absorptive Switch - QPC3024 - Qorvo
Specs
Package Type QFN
Frequency Range 5 to 2000 MHz
Insertion Loss 0.6000 dB
View Details
RF Coaxial Switches - NMS2N-12.4-2 - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω - RCM-1SP8T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details