Radiall RF Coaxial Switch R574482920

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R574482920 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R574482920
RF Coaxial Switch R574482920
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R574482920
Product Name RF Coaxial Switch
Unlock Full Specs
to access all available technical data

Similar Products

0.6 to 6.0 GHz 4XSPST Shunt MIPI® Antenna Tuning Sky5® Switch - SKY59272-707LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 600 to 6000 MHz
Type Single Pole Single Throw; 4XSPST
View Details
4 suppliers
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
0.1 - 8GHz SP8T Switch - QPC2180 - Qorvo
Specs
Package Type QFN
Frequency Range 100 to 8000 MHz
Insertion Loss 0.6000 dB
View Details