Radiall RF Switches R574482825

Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574482825 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574482825
RF Switches R574482825
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574482825
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2SP6T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Switches - 2312-CMD236C4DKR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
RF Coaxial Switches - NMS6SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details