Radiall RF & Microwave Switches R574433645

Description
6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP6T switch. Optional indicator and supp. diodes.
Datasheet
Description
6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP6T switch. Optional indicator and supp. diodes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R574433645 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R574433645
RF & Microwave Switches R574433645
6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP6T switch. Optional indicator and supp. diodes.

6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP6T switch. Optional indicator and supp. diodes.

Supplier's Site
RF Switches - R574433645 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574433645
RF Switches R574433645
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R574433645 R574433645
Product Name RF & Microwave Switches RF Switches
Package Type Connectorized; D-Sub
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC8018QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 13-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 600 to 6000 MHz
View Details
RF Coaxial Switches - NMS2S-18-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Mechanical Switch Assembly, 2 x SP8T, DC - 40 GHz, 2.92 mm - RCM-2SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details