Radiall RF Switches R574403385

Description
RF Switch IC General Purpose SP3T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP3T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574403385 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574403385
RF Switches R574403385
RF Switch IC General Purpose SP3T 50Ohm

RF Switch IC General Purpose SP3T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574403385
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Absorptive SP4T, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP4T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details