Radiall RF Switches R574333210

Description
RF Switch IC General Purpose SP12T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP12T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574333210 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574333210
RF Switches R574333210
RF Switch IC General Purpose SP12T 50Ohm

RF Switch IC General Purpose SP12T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574333210
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Insertion Loss 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10 GHz High Isolation SP4T Switch - QPC6122 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 10000 MHz
Insertion Loss 0.8000 dB
View Details
RF Coaxial Switches - NMS8S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
3 x SP2T Mechanical Switch Assembly, DC - 2150 MHz, 75Ω, F-type - RCM-3SPDT-75F - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 2150 MHz
Insertion Loss 0.2500 to 1.5 dB
View Details