Radiall RF Switches R574332235

Description
RF Switch IC General Purpose SP12T 50Ohm
Description
RF Switch IC General Purpose SP12T 50Ohm
Datasheet
Datasheet Summary
Powered by GS/AI

The R574332235 is a 12-way RF switch designed for applications requiring a frequency range of 0 to 3 GHz and a 50 Ohm impedance. It features a maximum insertion loss of 0.20 dB and a minimum isolation of 80 dB, making it suitable for high-performance RF applications. The switch can handle an average power of 240 W, with a termination average power of 1 W per termination at 25°C. This model utilizes a latching actuator and operates at a nominal current of 320 mA, with a reset current of 3840 mA. It has a switching time of less than 15 ms and is constructed to be splashproof, ensuring durability in various environments. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. The R574332235 is equipped with SMA female connectors per MIL-C 39012 and features a 44-pin D-sub male connector for easy integration. It is rated for a life of 2 million cycles per position, making it a reliable choice for long-term use in RF applications.

Datasheet Summary
Powered by GS/AI

The R574332235 is a 12-way RF switch designed for applications requiring a frequency range of 0 to 3 GHz and a 50 Ohm impedance. It features a maximum insertion loss of 0.20 dB and a minimum isolation of 80 dB, making it suitable for high-performance RF applications. The switch can handle an average power of 240 W, with a termination average power of 1 W per termination at 25°C. This model utilizes a latching actuator and operates at a nominal current of 320 mA, with a reset current of 3840 mA. It has a switching time of less than 15 ms and is constructed to be splashproof, ensuring durability in various environments. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. The R574332235 is equipped with SMA female connectors per MIL-C 39012 and features a 44-pin D-sub male connector for easy integration. It is rated for a life of 2 million cycles per position, making it a reliable choice for long-term use in RF applications.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574332235 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574332235
RF Switches R574332235
RF Switch IC General Purpose SP12T 50Ohm

RF Switch IC General Purpose SP12T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574332235
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Insertion Loss 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
2 suppliers
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details